E-Switch, Inc. Snap Action Switches WS20850100F183C1A

Description
SNAP ACTION, 2A, SPDT, On-On, Quick Connect - 0.110", IP67
Request a Quote Datasheet
Description
SNAP ACTION, 2A, SPDT, On-On, Quick Connect - 0.110", IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS20850100F183C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS20850100F183C1A
Snap Action Switches 1400-WS20850100F183C1A
SNAP ACTION, 2A, SPDT, On-On, Quick Connect - 0.110", IP67

SNAP ACTION, 2A, SPDT, On-On, Quick Connect - 0.110", IP67

Supplier's Site Datasheet
Snap Action, Limit Switches - 141-WS20850100F183C1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
141-WS20850100F183C1A-ND
Snap Action, Limit Switches 141-WS20850100F183C1A-ND
SNAP ACTION SWITCH SPDT ON-(ON)

SNAP ACTION SWITCH SPDT ON-(ON)

Buy Now Datasheet
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch - 30AK5237 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch
30AK5237
Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch 30AK5237
MICROSWITCH, SPDT, 2A, 250VAC, 183GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, 2A, 250VAC, 183GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-WS20850100F183C1A 141-WS20850100F183C1A-ND 30AK5237
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Spdt, 2A, 250Vac, 183Gf; Microswitch Type E-Switch
Features Dustproof; Weather Resistant or Waterproof Dustproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect
Actuator Style Round (Pin Plunger)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1021598 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326199 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details