Honeywell Sensing & IoT Snap Action, Limit Switches VX80-A2

Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-3605-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-3605-ND
Snap Action, Limit Switches 480-3605-ND
SWITCH SNAP ACT DGTL OC 10MA 24V

SWITCH SNAP ACT DGTL OC 10MA 24V

Buy Now Datasheet
Switch, Basic, Solid State, LEVER - 70120231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Basic, Solid State, LEVER
70120231
Switch, Basic, Solid State, LEVER 70120231
15 mA (Typ.), Switches The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An integral magnet molded in the plunger actuates the transducer and produces a digital logic level output. Features Plunger Operated Non-Contact Digital Output Industry Standard Mounting Holes Choice of Actuator Styles Specifications Accepts AMP Connector 512-6170 (Mfr.'s Type 102241-1) Reverse Voltage Protection Transistor State: Normally Off Operating Temperature: –40° to +158°F

15 mA (Typ.), Switches
The VX Series combines a miniature size mechanical switch's construction, operating and mounting convenience with solid state reliability. The switching element is a Hall effect transducer with a trigger and amplifier integrated on a silicon chip. An integral magnet molded in the plunger actuates the transducer and produces a digital logic level output.
Features

  • Plunger Operated Non-Contact Digital Output
  • Industry Standard Mounting Holes
  • Choice of Actuator Styles
    Specifications
  • Accepts AMP Connector 512-6170 (Mfr.'s Type 102241-1)
  • Reverse Voltage Protection
  • Transistor State: Normally Off
  • Operating Temperature: –40° to +158°F
Supplier's Site
Hall Effect Switch, Flat Lever, 1No 15Ma; Microswitch Type Honeywell - 98F3182 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Flat Lever, 1No 15Ma; Microswitch Type Honeywell
98F3182
Hall Effect Switch, Flat Lever, 1No 15Ma; Microswitch Type Honeywell 98F3182
HALL EFFECT SWITCH, FLAT LEVER, 1NO 15mA; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:-; Switch Terminals:Connector; Contact Current Max:15mA; Contact Voltage DC Nom:24VDC; Product Range:VX Series RoHS Compliant: Yes

HALL EFFECT SWITCH, FLAT LEVER, 1NO 15mA; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:-; Switch Terminals:Connector; Contact Current Max:15mA; Contact Voltage DC Nom:24VDC; Product Range:VX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 480-3605-ND 70120231 98F3182
Product Name Snap Action, Limit Switches Switch, Basic, Solid State, LEVER Hall Effect Switch, Flat Lever, 1No 15Ma; Microswitch Type Honeywell
Actuator Style Lever Style Lever Style Lever Style
Standards and Certifications RoHS UL List; CSA Mark RoHS
Operating Temp -40 to 158 F (-40 to 70 C) 32 to 158 F (0 to 70 C)
Maximum Current 0.0100 amps 0.0100 amps 0.0150 amps
Actuating Force 1.41 oz (0.3923 N) 1.41 oz (0.3920 N)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Standards and Certifications RoHS
Actuating Force 0.5292 oz (0.1471 N)
View Details
D2D Power/Door Switch - D2D-2100 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
3 suppliers
Snap Action, Limit Switches - 450-3324-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details