E-Switch, Inc. Snap Action, Limit Switches WS1085300F130WA

Description
SNAP ACTION SWITCH SPDT ON-(ON)
Request a Quote Datasheet
Description
SNAP ACTION SWITCH SPDT ON-(ON)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 141-WS1085300F130WA-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
141-WS1085300F130WA-ND
Snap Action, Limit Switches 141-WS1085300F130WA-ND
SNAP ACTION SWITCH SPDT ON-(ON)

SNAP ACTION SWITCH SPDT ON-(ON)

Buy Now Datasheet
Snap Action Switches - 1400-WS1085300F130WA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS1085300F130WA
Snap Action Switches 1400-WS1085300F130WA
SNAP ACTION, 3A, SPDT, On-On, Wire Leads, 162mm, IP67

SNAP ACTION, 3A, SPDT, On-On, Wire Leads, 162mm, IP67

Supplier's Site Datasheet
Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch - 30AK5236 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch
30AK5236
Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch 30AK5236
MICROSWITCH, SPDT, 3A, 250VAC, 130GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:12V RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 130GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 141-WS1085300F130WA-ND 1400-WS1085300F130WA 30AK5236
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch
Actuator Style Round (Pin Plunger)
Features Dustproof Dustproof; Weather Resistant or Waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
Snap Action Switches - 2351459-2 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details