E-Switch, Inc. Snap Action, Limit Switches WS0850100F070WA

Description
SWITCH SNAP ACTION SPDT 1A 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG5483-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5483-ND
Snap Action, Limit Switches EG5483-ND
SWITCH SNAP ACTION SPDT 1A 24V

SWITCH SNAP ACTION SPDT 1A 24V

Buy Now Datasheet
Snap Action Switches - 1400-WS0850100F070WA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS0850100F070WA
Snap Action Switches 1400-WS0850100F070WA
SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67

SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67

Supplier's Site Datasheet
Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch - 11AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch
11AC0361
Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch 11AC0361
MICROSWITCH, PLUNGER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:1A; Contact Voltage DC Nom:24V RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:1A; Contact Voltage DC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
WS0850100F070WA
Basic / Snap Action Switches WS0850100F070WA
Basic / Snap Action Switches 1A 24VDC SPDT Plngr 70gF Wire IP67

Basic / Snap Action Switches 1A 24VDC SPDT Plngr 70gF Wire IP67

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG5483-ND 1400-WS0850100F070WA 11AC0361 WS0850100F070WA
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Plunger, Spdt, 1A, 24Vdc; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Features Dustproof Dustproof; Weather Resistant or Waterproof
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1021329 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326192 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details