E-Switch, Inc. Snap Action Switches WS0850101F050WA

Description
SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67
Request a Quote Datasheet
Description
SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS0850101F050WA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS0850101F050WA
Snap Action Switches 1400-WS0850101F050WA
SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67

SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67

Supplier's Site Datasheet
Snap Action, Limit Switches - EG5480-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5480-ND
Snap Action, Limit Switches EG5480-ND
SWITCH SNAP ACTION SPDT 1A 24V

SWITCH SNAP ACTION SPDT 1A 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
WS0850101F050WA
Basic / Snap Action Switches WS0850101F050WA
Basic / Snap Action Switches 1A 24VDC SPDT Lvr 70gF Wire IP67

Basic / Snap Action Switches 1A 24VDC SPDT Lvr 70gF Wire IP67

Buy Now Datasheet
Microswitch, Lever, Spdt, 1A, 24Vdc; Microswitch Type E-Switch - 11AC0364 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 1A, 24Vdc; Microswitch Type E-Switch
11AC0364
Microswitch, Lever, Spdt, 1A, 24Vdc; Microswitch Type E-Switch 11AC0364
MICROSWITCH, LEVER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:1A; Contact Voltage DC Nom:24V; Product Range:WS Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 1A, 24VDC; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:1A; Contact Voltage DC Nom:24V; Product Range:WS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-WS0850101F050WA EG5480-ND WS0850101F050WA 11AC0364
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 1A, 24Vdc; Microswitch Type E-Switch
Features Dustproof; Weather Resistant or Waterproof Dustproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 1 amps 1 amps 1 amps
Terminal Type Wire Leads Wire Leads Wire Leads; Wire Leaded
Actuator Style Lever Style Lever Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details