Honeywell Sensing & IoT Snap Action, Limit Switches VX10

Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACT DGTL OC 10MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-2018-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-2018-ND
Snap Action, Limit Switches 480-2018-ND
SWITCH SNAP ACT DGTL OC 10MA 24V

SWITCH SNAP ACT DGTL OC 10MA 24V

Buy Now Datasheet
Hall Effect Switch Pin Plunger Spdt 15Ma; Microswitch Type Honeywell - 10M8452 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch Pin Plunger Spdt 15Ma; Microswitch Type Honeywell
10M8452
Hall Effect Switch Pin Plunger Spdt 15Ma; Microswitch Type Honeywell 10M8452
HALL EFFECT SWITCH PIN PLUNGER SPDT 15mA; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Connector; Contact Current Max:15mA; Contact Voltage DC Nom:24VDC; Product Range:- RoHS Compliant: Yes

HALL EFFECT SWITCH PIN PLUNGER SPDT 15mA; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Connector; Contact Current Max:15mA; Contact Voltage DC Nom:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 480-2018-ND 10M8452
Product Name Snap Action, Limit Switches Hall Effect Switch Pin Plunger Spdt 15Ma; Microswitch Type Honeywell
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Current 0.0100 amps 0.0150 amps
Actuating Force 0.3528 oz (0.0981 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1158172 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details