RECOM Power, Inc. DC DC Converters RHV3-0524S/R20

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RHV3-0524S/R20-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RHV3-0524S/R20-ND
DC DC Converters 945-RHV3-0524S/R20-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power - 51AH5278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power
51AH5278
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power 51AH5278
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RHV3-0524S/R20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RHV3-0524S/R20
Power Supplies - Board Mount - DC DC Converters RHV3-0524S/R20
DC DC CONVERTER 24V 3W

DC DC CONVERTER 24V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RHV3-0524S/R20-ND 51AH5278 RHV3-0524S/R20
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR55-180T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details