RECOM Power, Inc. DC DC Converters RI3-1215S

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3362-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3362-ND
DC DC Converters 945-3362-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power - 79Y0168 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power
79Y0168
Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power 79Y0168
DC/DC CONVERTER, 15V, 0.2A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.2A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3362-ND 79Y0168
Product Name DC DC Converters Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data