RECOM Power, Inc. DC DC Converters RI3-1509S/H3

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1509S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1509S/H3-ND
DC DC Converters RI3-1509S/H3-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power - 79Y0176 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
79Y0176
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power 79Y0176
DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1509S/H3-ND 79Y0176
Product Name DC DC Converters Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details