RECOM Power, Inc. DC DC Converters RI3-1509S/H2

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1509S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1509S/H2-ND
DC DC Converters RI3-1509S/H2-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power - 79Y0175 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
79Y0175
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power 79Y0175
DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1509S/H2-ND 79Y0175
Product Name DC DC Converters Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details