RECOM Power, Inc. DC DC Converters RHV3-1224S/R20

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RHV3-1224S/R20-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RHV3-1224S/R20-ND
DC DC Converters 945-RHV3-1224S/R20-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RHV3-1224S/R20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RHV3-1224S/R20
Power Supplies - Board Mount - DC DC Converters RHV3-1224S/R20
DC DC CONVERTER 24V 3W

DC DC CONVERTER 24V 3W

Supplier's Site
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power - 51AH5283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power
51AH5283
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power 51AH5283
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RHV3-1224S/R20-ND RHV3-1224S/R20 51AH5283
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data