Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RHV2-0512S/R20-ND | 51AH5262 | RHV2-0512S/R20 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |