RECOM Power, Inc. DC DC Converters RI3-2415S

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3364-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3364-ND
DC DC Converters 945-3364-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 0.2A; Power Supply Approvals Recom Power - 79Y0192 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.2A; Power Supply Approvals Recom Power
79Y0192
Dc/dc Converter, 15V, 0.2A; Power Supply Approvals Recom Power 79Y0192
DC/DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:1kVRoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3364-ND 79Y0192
Product Name DC DC Converters Dc/dc Converter, 15V, 0.2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details