RECOM Power, Inc. DC DC Converters RI3-1205S/H2

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1205S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1205S/H2-ND
DC DC Converters RI3-1205S/H2-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power - 79Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
79Y0160
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power 79Y0160
DC/DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1205S/H2-ND 79Y0160
Product Name DC DC Converters Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6960-ea-bt-20920-120-4u-wc-32179 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details