RECOM Power, Inc. DC DC Converters RI3-2412S/H3

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-2412S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-2412S/H3-ND
DC DC Converters RI3-2412S/H3-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power - 79Y0191 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
79Y0191
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power 79Y0191
DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-2412S/H3-ND 79Y0191
Product Name DC DC Converters Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6963-ea-bt-22000-40-4u-wc-32182 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details