RECOM Power, Inc. DC DC Converters RGZ-051509D

Description
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2120-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2120-ND
DC DC Converters 945-2120-ND
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Output Power Max Recom Power - 63X8515 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Output Power Max Recom Power
63X8515
Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Output Power Max Recom Power 63X8515
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, DIP; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-9V; Output Current - Output 2:111mA; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, DIP; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-9V; Output Current - Output 2:111mA; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RGZ-051509D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RGZ-051509D
Power Supplies - Board Mount - DC DC Converters RGZ-051509D
DC DC CONVERTER 15V -9V 2W

DC DC CONVERTER 15V -9V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2120-ND 63X8515 RGZ-051509D
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 to 0.1110 amps 0.0670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-800-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details