RECOM Power, Inc. DC DC Converters RH-2415D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1188-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1188-ND
DC DC Converters 945-1188-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RH-2415D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RH-2415D
Power Supplies - Board Mount - DC DC Converters RH-2415D
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power - 63X8723 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power
63X8723
Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power 63X8723
DC/DC CONVERTER, 1W, +/-15V, 0.033A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-15V, 0.033A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1188-ND RH-2415D 63X8723
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details