RECOM Power, Inc. DC DC Converters RI3-1505S

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1505S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1505S-ND
DC DC Converters RI3-1505S-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power - 79Y0171 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
79Y0171
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power 79Y0171
DC/DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1505S-ND 79Y0171
Product Name DC DC Converters Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psbe-10920-125-4u-27475 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details