RECOM Power, Inc. DC DC Converters RI3-0509S

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3359-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3359-ND
DC DC Converters 945-3359-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power - 79Y0150 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power
79Y0150
Dc/dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power 79Y0150
DC/DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Isolation Voltage:1kVRoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.333A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3359-ND 79Y0150
Product Name DC DC Converters Dc/dc Converter, 9V, 0.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10060-1000-4u-27622 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details