RECOM Power, Inc. DC DC Converters RI3-0505S/H3

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-0505S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-0505S/H3-ND
DC DC Converters RI3-0505S/H3-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power - 79Y0149 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power
79Y0149
Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power 79Y0149
DC/DC CONVERTER, 5V, 0.6A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP; Width:7.6mmRoHS Compliant: Yes

DC/DC CONVERTER, 5V, 0.6A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP; Width:7.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-0505S/H3-ND 79Y0149
Product Name DC DC Converters Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL10-100 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details