RECOM Power, Inc. DC DC Converters RH-0515D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X8667, is designed for medical applications with a maximum output power of 1W and two outputs. It features an output voltage of +15V and -15V, each capable of delivering 33mA. The converter operates with high isolation levels of 3kVDC or 4kVDC, making it suitable for safety-critical environments. It has an efficiency rating of up to 84% and operates over an extended temperature range of -40°C to +90°C. The device is packaged in a compact SIP7 format and is compliant with RoHS standards. Additionally, it is EN-60601-1 certified, ensuring its suitability for medical applications. The converter also offers optional continuous short circuit protection, enhancing its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X8667, is designed for medical applications with a maximum output power of 1W and two outputs. It features an output voltage of +15V and -15V, each capable of delivering 33mA. The converter operates with high isolation levels of 3kVDC or 4kVDC, making it suitable for safety-critical environments. It has an efficiency rating of up to 84% and operates over an extended temperature range of -40°C to +90°C. The device is packaged in a compact SIP7 format and is compliant with RoHS standards. Additionally, it is EN-60601-1 certified, ensuring its suitability for medical applications. The converter also offers optional continuous short circuit protection, enhancing its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1185-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1185-ND
DC DC Converters 945-1185-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power - 63X8667 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power
63X8667
Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power 63X8667
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Output Current - Output 2:33mA; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Output Current - Output 2:33mA; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RH-0515D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RH-0515D
Power Supplies - Board Mount - DC DC Converters RH-0515D
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1185-ND 63X8667 RH-0515D
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details