RECOM Power, Inc. DC DC Converters RI-2405S

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1503-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1503-5-ND
DC DC Converters 945-1503-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power - 63X8749 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
63X8749
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power 63X8749
DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RI-2405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RI-2405S
Power Supplies - Board Mount - DC DC Converters RI-2405S
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1503-5-ND 63X8749 RI-2405S
Product Name DC DC Converters Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
DC Power Supply - PRO80-125T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details