RECOM Power, Inc. DC DC Converters RI-1512S

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1914-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1914-5-ND
DC DC Converters 945-1914-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power - 63X8745 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power
63X8745
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power 63X8745
DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RI-1512S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RI-1512S
Power Supplies - Board Mount - DC DC Converters RI-1512S
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1914-5-ND 63X8745 RI-1512S
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details