DC DC CONVERTER +/-3.3V 1W
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:152mA; Output Voltage - Output 2:-3.3V; Width:19.6mm RoHS Compliant: Yes
DC DC CONVERTER +/-3.3V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1486-RH-123.3D/H6-CHP | 56Y5606 | RH-123.3D/H6 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.1520 amps | 0.1520 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |