RECOM Power, Inc. DC DC Converters RI3-0509S/H3

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-0509S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-0509S/H3-ND
DC DC Converters RI3-0509S/H3-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power - 79Y0152 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
79Y0152
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power 79Y0152
DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-0509S/H3-ND 79Y0152
Product Name DC DC Converters Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
50W Enclosed Frame Power Supply, Single Output - QPD-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details