RECOM Power, Inc. Power Supplies - Board Mount RI-0512S

Description
Manufacturer: Recom Power Win Source Part Number: 145021-RI-0512S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RI Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 85% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 145021-RI-0512S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RI Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 85% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
145021-RI-0512S
Power Supplies - Board Mount 145021-RI-0512S
Manufacturer: Recom Power Win Source Part Number: 145021-RI-0512S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RI Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 85% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 145021-RI-0512S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RI
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 4-SIP Module
Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 85%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 945-1190-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1190-ND
DC DC Converters 945-1190-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RI-0512S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RI-0512S
Power Supplies - Board Mount - DC DC Converters RI-0512S
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power - 63X8733 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power
63X8733
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power 63X8733
DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 145021-RI-0512S 945-1190-ND RI-0512S 63X8733
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps 0.1670 amps
DC Output Power 2 watts 2 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-1000A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details