RECOM Power, Inc. DC DC Converters RI3-2412S/H2

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-2412S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-2412S/H2-ND
DC DC Converters RI3-2412S/H2-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power - 79Y0190 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
79Y0190
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power 79Y0190
DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-2412S/H2-ND 79Y0190
Product Name DC DC Converters Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details