RECOM Power, Inc. DC DC Converters RI3-1209S/H3

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1209S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1209S/H3-ND
DC DC Converters RI3-1209S/H3-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power - 79Y0164 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
79Y0164
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power 79Y0164
DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1209S/H3-ND 79Y0164
Product Name DC DC Converters Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227793 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details