RECOM Power, Inc. DC DC Converters RI3-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2628-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2628-ND
DC DC Converters 945-2628-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power - 79Y0159 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
79Y0159
Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power 79Y0159
DC/DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2628-ND 79Y0159
Product Name DC DC Converters Dc/dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI1210A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details