RECOM Power, Inc. DC DC Converters RI-0515S

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1500-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1500-5-ND
DC DC Converters 945-1500-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RI-0515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RI-0515S
Power Supplies - Board Mount - DC DC Converters RI-0515S
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site
Dc-Dc Converter, 15V, 0.133A, Sip; Power Supply Approvals Recom Power - 63X8735 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A, Sip; Power Supply Approvals Recom Power
63X8735
Dc-Dc Converter, 15V, 0.133A, Sip; Power Supply Approvals Recom Power 63X8735
DC-DC CONVERTER, 15V, 0.133A, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.133A, SIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:7.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1500-5-ND RI-0515S 63X8735
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.133A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data