RECOM Power, Inc. DC DC Converters RI3-1215S/H2

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1215S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1215S/H2-ND
DC DC Converters RI3-1215S/H2-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power - 79Y0169 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power
79Y0169
Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power 79Y0169
DC/DC CONVERTER, 15V, 0.2A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.2A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1215S/H2-ND 79Y0169
Product Name DC DC Converters Dc/dc Converter, 15V, 0.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE400-24-CNMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 12.0 to 24.0 volts
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details