RECOM Power, Inc. DC DC Converters RI3-1212S

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3361-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3361-ND
DC DC Converters 945-3361-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RI3-1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RI3-1212S
Power Supplies - Board Mount - DC DC Converters RI3-1212S
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power - 79Y0165 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
79Y0165
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power 79Y0165
DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3361-ND RI3-1212S 79Y0165
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data