RECOM Power, Inc. DC DC Converters RHV3-2405S/R20

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RHV3-2405S/R20-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RHV3-2405S/R20-ND
DC DC Converters 945-RHV3-2405S/R20-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power - 51AH5285 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power
51AH5285
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power 51AH5285
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:15mmRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE & Laboratory; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:15mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RHV3-2405S/R20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RHV3-2405S/R20
Power Supplies - Board Mount - DC DC Converters RHV3-2405S/R20
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RHV3-2405S/R20-ND 51AH5285 RHV3-2405S/R20
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details