RECOM Power, Inc. DC DC Converters RH-2412D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1187-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1187-ND
DC DC Converters 945-1187-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
143650-RH-2412D
Power Supplies - Board Mount 143650-RH-2412D
Manufacturer: Recom Power Win Source Part Number: 143650-RH-2412D Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RH Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Features: SCP Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial), Medical Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 84% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 143650-RH-2412D
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RH
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 90°C
Features: SCP
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial), Medical
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 84%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc/dc Converter, 1W, +/-12V, 0.042A, Sip; Power Supply Approvals Recom Power - 63X8719 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-12V, 0.042A, Sip; Power Supply Approvals Recom Power
63X8719
Dc/dc Converter, 1W, +/-12V, 0.042A, Sip; Power Supply Approvals Recom Power 63X8719
DC/DC CONVERTER, 1W, +/-12V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-12V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RH-2412D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RH-2412D
Power Supplies - Board Mount - DC DC Converters RH-2412D
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1187-ND 143650-RH-2412D 63X8719 RH-2412D
Product Name DC DC Converters Power Supplies - Board Mount Dc/dc Converter, 1W, +/-12V, 0.042A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
DC Output Current 0.0420 amps 0.0420 amps 0.0420 amps
DC Input Voltage 21.6 to 26.4 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10060-60-2u-27678 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 60 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details