RECOM Power, Inc. DC DC Converters RI3-2409S

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-2409S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-2409S-ND
DC DC Converters RI3-2409S-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power - 79Y0186 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
79Y0186
Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power 79Y0186
DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 9V, 0.333A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-2409S-ND 79Y0186
Product Name DC DC Converters Dc/dc Converter, 9V, 0.333A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details