RECOM Power, Inc. DC DC Converters RI3-1505S/H2

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1505S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1505S/H2-ND
DC DC Converters RI3-1505S/H2-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power - 79Y0172 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power
79Y0172
Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power 79Y0172
DC/DC CONVERTER, 5V, 0.6A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP; Width:7.6mmRoHS Compliant: Yes

DC/DC CONVERTER, 5V, 0.6A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP; Width:7.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1505S/H2-ND 79Y0172
Product Name DC DC Converters Dc/dc Converter, 5V, 0.6A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-340-3u-27638 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details