RECOM Power, Inc. DC DC Converters RI3-1512S/H3

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RI3-1512S/H3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RI3-1512S/H3-ND
DC DC Converters RI3-1512S/H3-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power - 79Y0179 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
79Y0179
Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power 79Y0179
DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.25A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RI3-1512S/H3-ND 79Y0179
Product Name DC DC Converters Dc/dc Converter, 12V, 0.25A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10750-12-2u-27703 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details