287V Clamp 17.4A Ipp Tvs Diode Through Hole P600
TVS 5000W, STAND-OFF VOLTAGE = 160V, +/- 10%, UNI-DIR 5A ROHS COMPLIANT: YES
TVS DIODE 160VWM 287VC P600
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP160E3/TR13-ND | 35AJ1709 | 5KP160E3/TR13 |
| Product Name | TVS Diodes | Tvs 5000W, Stand-Off Voltage = 160V, +/10%, Uni-Dir 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 287 volts | 287 volts |