The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS Diode 170V Bidirectional 5kW P600 Through Hole Product overview: 5KP170CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 170V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 170V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP170CA can be used for catalog matching and distributor lookup.
275V Clamp 18.5A Ipp Tvs Diode Through Hole P600
275V Clamp 18.5A Ipp Tvs Diode Through Hole P600
275V Clamp 18.5A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 170V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 170V, P600; Breakdown Voltage Range:189V to 209V; Breakdown Voltage Vbr:189V; Clamping Voltage Vc Max:275V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE 170VWM 275VC P600
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP170CA | 144-5KP170CA | 5KP170CALFTR-ND | 06R2154 | 26K8853 | 5KP170CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | Through-Hole 170V TVS Protection Diode | TVS Diodes | Tvs Diode, 5Kw, 170V, P600; Product Range Littelfuse | Tvs Diode, 5Kw, 170V, P600; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 170 volts | |||||
| VBR | 189 to 209 volts | 189 volts | 189 volts | 189 to 209 volts | 189 volts | |
| PD | 5.00E6 milliwatts | |||||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |