23.2V Clamp 215A Ipp Tvs Diode Through Hole P600
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-5KP14A_R2_00001TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | P600, Axial |
| Peak Pulse Power | 5000 watts |
| VC | 23.2 volts |