Micro Commercial Components Corp. TVS Diodes 5KP15A-TP

Description
24.4V Clamp Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet
Description
24.4V Clamp Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP15A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp Ipp Tvs Diode Through Hole R-6

24.4V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 5KP15A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp Ipp Tvs Diode Through Hole R-6

24.4V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS - TVS - Diodes - 5KP15A-TP - 1006360-5KP15A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP15A-TP
1006360-5KP15A-TP
TVS - TVS - Diodes - 5KP15A-TP 1006360-5KP15A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1006360-5KP15A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: R-6 STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1006360-5KP15A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 24.4V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP15A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP15A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP15A-TP
TVS DIODE 15VWM 24.4VC R6

TVS DIODE 15VWM 24.4VC R6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP15A-TPMSTR-ND 1006360-5KP15A-TP 5KP15A-TP
Product Name TVS Diodes TVS - TVS - Diodes - 5KP15A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package R-6, Axial R-6 R-6
Peak Pulse Power 5000 watts 5000 watts
VC 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data