The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
27.6V Clamp 184.8A Ipp Tvs Diode Through Hole P600
27.6V Clamp 184.8A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 17V, P600; Breakdown Voltage Range:18.9V to 20.9V; Breakdown Voltage Vbr:18.9V; Clamping Voltage Vc Max:27.6V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS P600 17V 5000W UNIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP17A | 5KP17ATR-ND | 18H3429 | 5KP17A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 5Kw, 17V, P600; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 17 volts | |||
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 to 20.9 volts | 18.9 volts |
| PD | 5.00E6 milliwatts | |||
| Configuration | Single | |||
| Package | P600, Axial | P600 | P600 |