Vishay Precision Group 16V 26V TVS Protection Diode 5KP16A-E3/54

Description
5kW TVS Diode, 16V, Unidirectional, 26V Clamp, P600 Product overview: 5KP16A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP16A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kW TVS Diode, 16V, Unidirectional, 26V Clamp, P600 Product overview: 5KP16A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP16A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 26V TVS Protection Diode - 144-5KP16A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 26V TVS Protection Diode
144-5KP16A-E3/54
16V 26V TVS Protection Diode 144-5KP16A-E3/54
5kW TVS Diode, 16V, Unidirectional, 26V Clamp, P600 Product overview: 5KP16A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP16A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 16V, Unidirectional, 26V Clamp, P600 Product overview: 5KP16A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP16A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP16A-E3/54 - 764241-5KP16A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP16A-E3/54
764241-5KP16A-E3/54
TVS - TVS - Diodes - 5KP16A-E3/54 764241-5KP16A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764241-5KP16A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Current - Peak Pulse (10/1000μs): 192A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 17.8V Manufacturer Package: P600 Maximum Clamping Voltage: 26V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764241-5KP16A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Current - Peak Pulse (10/1000μs): 192A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.8V
Manufacturer Package: P600
Maximum Clamping Voltage: 26V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 5KP16A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 192A Ipp Tvs Diode Through Hole P600

26V Clamp 192A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP16A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 192A Ipp Tvs Diode Through Hole P600

26V Clamp 192A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP16A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP16A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP16A-E3/54
TVS DIODE 16VWM 26VC P600

TVS DIODE 16VWM 26VC P600

Supplier's Site
Diode, Tvs, Unidirectional, 8W, 16V, P600; Product Range Vishay - 18X0093 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 16V, P600; Product Range Vishay
18X0093
Diode, Tvs, Unidirectional, 8W, 16V, P600; Product Range Vishay 18X0093
DIODE, TVS, UNIDIRECTIONAL, 8W, 16V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 16V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 8W, 16V, P600, Full Reel; Product Range Vishay - 78K4023 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 16V, P600, Full Reel; Product Range Vishay
78K4023
Diode, Tvs, Unidirectional, 8W, 16V, P600, Full Reel; Product Range Vishay 78K4023
DIODE, TVS, UNIDIRECTIONAL, 8W, 16V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 16V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-5KP16A-E3/54 764241-5KP16A-E3/54 5KP16A-E3/54GICT-ND 5KP16A-E3/54 18X0093
Product Name 16V 26V TVS Protection Diode TVS - TVS - Diodes - 5KP16A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 8W, 16V, P600; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel P600, Axial P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data