The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
310V Clamp 16.5A Ipp Tvs Diode Through Hole P600
310V Clamp 16.5A Ipp Tvs Diode Through Hole P600
Bidirectional TVS Diode 190V 310V 5kW P600 Product overview: 5KP190CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 190V, 310V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 190V, 310V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP190CA can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 5KP190CA
TVS DIODE 190VWM 310VC P600
TVS DIODE, 5KW, 190V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 190V, P600; Breakdown Voltage Range:211V to 233V; Breakdown Voltage Vbr:211V; Clamping Voltage Vc Max:310V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP190CA | 5KP190CALFCT-ND | 144-5KP190CA | 5KP190CA | 5KP190CA | 06R2160 | 26K8859 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | 190V 310V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 190V, P600; Product Range Littelfuse | Tvs Diode, 5Kw, 190V, P600; Breakdown Voltage Range Littelfuse |
| VR | 190 volts | ||||||
| VBR | 211 to 233 volts | 211 volts | 211 volts | 211 volts | 211 to 233 volts | ||
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | Single | |||||
| Package | P600, Axial | Tape and Reel | P600-2 | P600 | P600 | P600 |