The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Win Source Part Number: 1031990-5KP17CA
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 184.8A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SLD17-018; 5.0SMDJ20CA; 5KP18CA; 5KP15CA-TP; SM15T24CA-E3/57T; SMCJ17CA;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 5KP17CAT,-5KP17CA
27.6V Clamp 184.8A Ipp Tvs Diode Through Hole P600
TVS DIODE 17VWM 27.6VC P600
TVS DIODE, 5KW, 17V, P600; Breakdown Voltage Range:18.9V to 20.9V; Breakdown Voltage Vbr:18.9V; Clamping Voltage Vc Max:27.6V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS P600 17V 5000W BIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP17CA | 1031990-5KP17CA | 18-5KP17CATR-ND | 18H3431 | 5KP17CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, 5Kw, 17V, P600; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 17 volts | ||||
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 18.9 to 20.9 volts | 18.9 volts |
| PD | 5.00E6 milliwatts | ||||
| Package | P600, Axial | P600, Axial | P600 | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |