The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
349.5V Clamp 14.6A Ipp Tvs Diode Through Hole P600
349.5V Clamp 14.6A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors 5000W/5KP Suppression Diodes
TVS DIODE 210VWM 349.5VC P600
TVS DIODE, 5KW, 210V, P600; Breakdown Voltage Range:233V to 258V; Breakdown Voltage Vbr:233V; Clamping Voltage Vc Max:349.5V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP210A | 5KP210ALFTR-ND | 5KP210A | 5KP210A | 58K7946 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 210V, P600; Breakdown Voltage Range Littelfuse |
| VR | 210 volts | ||||
| VBR | 233 to 258 volts | 233 volts | 233 volts | 233 to 258 volts | |
| PD | 5.00E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | P600, Axial | P600-2 | P600 | P600 |