Manufacturer: Micro Commercial Co
Win Source Part Number: 1006363-5KP16CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
26V Clamp Ipp Tvs Diode Through Hole R-6
26V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 16VWM 26VC R6
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006363-5KP16CA-TP | 5KP16CA-TPCT-ND | 5KP16CA-TP |
| Product Name | TVS - TVS - Diodes - 5KP16CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6 | R-6, Axial | R-6 |
| VWM | 16 volts | ||
| VC | 26 volts | 26 volts | 26 volts |
| VBR | 17.8 volts | 17.8 volts | 17.8 volts |