328V Clamp 15.2A Ipp Tvs Diode Through Hole P600
TVS DIODE 188VWM 328VC P600
5KW,188V 5%,UNIDIR, AXIAL TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP188A-E3/73-ND | 5KP188A-E3/73 | 12M5441 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 5Kw,188V 5%,unidir, Axial Tvs Vishay |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 328 volts | 328 volts |