Vishay Precision Group TVS - TVS - Diodes - 5KP15A-E3/54 5KP15A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 856757-5KP15A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP15 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q4432170A, 5KP15A-E3\\54, 5KP15AE354, 5KP15A-E3/54GITR, 5KP15A-E3/54-ND, 5KP15A-E3/54GICT, 5KP15A-E3\\54-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856757-5KP15A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP15 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q4432170A, 5KP15A-E3\\54, 5KP15AE354, 5KP15A-E3/54GITR, 5KP15A-E3/54-ND, 5KP15A-E3/54GICT, 5KP15A-E3\\54-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP15A-E3/54 - 856757-5KP15A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP15A-E3/54
856757-5KP15A-E3/54
TVS - TVS - Diodes - 5KP15A-E3/54 856757-5KP15A-E3/54
Manufacturer: Vishay Win Source Part Number: 856757-5KP15A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP15 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q4432170A, 5KP15A-E3\\54, 5KP15AE354, 5KP15A-E3/54GITR, 5KP15A-E3/54-ND, 5KP15A-E3/54GICT, 5KP15A-E3\\54-ND

Manufacturer: Vishay
Win Source Part Number: 856757-5KP15A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP15
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: Q4432170A, 5KP15A-E3\\54, 5KP15AE354, 5KP15A-E3/54GITR, 5KP15A-E3/54-ND, 5KP15A-E3/54GICT, 5KP15A-E3\\54-ND

Buy Now Datasheet
TVS Diodes - 5KP15A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 205A Ipp Tvs Diode Through Hole P600

24.4V Clamp 205A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP15A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 205A Ipp Tvs Diode Through Hole P600

24.4V Clamp 205A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
15V 24.4V TVS Protection Diode - 144-5KP15A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 24.4V TVS Protection Diode
144-5KP15A-E3/54
15V 24.4V TVS Protection Diode 144-5KP15A-E3/54
5kW Unidirectional TVS Diode, 15V, 24.4V Clamp, P600 Product overview: 5KP15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 24.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 24.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP15A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 15V, 24.4V Clamp, P600 Product overview: 5KP15A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 24.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 24.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP15A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP15A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP15A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP15A-E3/54
TVS DIODE 15VWM 24.4VC P600

TVS DIODE 15VWM 24.4VC P600

Supplier's Site
Tvs Diode, Aec-Q101, 5Kw, 15V, Unidir; Product Range Vishay - 60AC4305 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 5Kw, 15V, Unidir; Product Range Vishay
60AC4305
Tvs Diode, Aec-Q101, 5Kw, 15V, Unidir; Product Range Vishay 60AC4305
TVS DIODE, AEC-Q101, 5KW, 15V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 5KW, 15V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 856757-5KP15A-E3/54 5KP15A-E3/54GITR-ND 144-5KP15A-E3/54 5KP15A-E3/54 60AC4305
Product Name TVS - TVS - Diodes - 5KP15A-E3/54 TVS Diodes 15V 24.4V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 5Kw, 15V, Unidir; Product Range Vishay
Configuration Single Single
Package P600, Axial Tape and Reel P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data