The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Win Source Part Number: 1039467-5KP180A
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Voltage - Breakdown (Min): 200V
Voltage - Clamping (Max) @ Ipp: 292V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.5A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 5.0SMDJ150A; 5.0SMDJ160A; 5.0SMDJ170A; SMAJ170A; SMCJ160A; SMBJ160A;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 5KP180A-ND,5KP180ALF
292V Clamp 17.5A Ipp Tvs Diode Through Hole P600
292V Clamp 17.5A Ipp Tvs Diode Through Hole P600
TVS DIODE 180VWM 292VC P600
TVS Diodes / ESD Suppressors 180Vso 141VAC 15A
TVS DIODE, 5KW, 180V, P600; Product Range:-; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP180A | 1039467-5KP180A | 5KP180ALFCT-ND | 5KP180A | 5KP180A | 71J0445 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 180V, P600; Product Range Littelfuse |
| VR | 180 volts | |||||
| VBR | 200 to 221 volts | 200 volts | 200 volts | 200 volts | 200 volts | |
| PD | 5.00E6 milliwatts | |||||
| Package | P600, Axial | P600, Axial | P600 | P600-2 | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |